Vishay Intertechnology, Inc. RES 309K OHM 1/2W 1% 1210 SMD CRCW1210309KFKEA

Description
RES 309Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 309Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309K OHM 1/2W 1% 1210 SMD - CRCW1210309KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309K OHM 1/2W 1% 1210 SMD
CRCW1210309KFKEA
RES 309K OHM 1/2W 1% 1210 SMD CRCW1210309KFKEA
RES 309Kohm 1/2W 1% 1210 SMD

RES 309Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210309KFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210309KFKEA-ND
Chip Resistor - Surface Mount CRCW1210309KFKEA-ND
309 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

309 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1210309KFKEA CRCW1210309KFKEA-ND
Product Name RES 309K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 309000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CU104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details