Vishay Intertechnology, Inc. RES, 301K OHM 1% 1/4W CRCW12103013FRT1

Description
RES, 301Kohm 1% 1/4W
Request a Quote
Description
RES, 301Kohm 1% 1/4W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 301K OHM 1% 1/4W - CRCW12103013FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 301K OHM 1% 1/4W
CRCW12103013FRT1
RES, 301K OHM 1% 1/4W CRCW12103013FRT1
RES, 301Kohm 1% 1/4W

RES, 301Kohm 1% 1/4W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12103013FRT1
Product Name RES, 301K OHM 1% 1/4W
Resistance Range 301000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C156J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers