Vishay Intertechnology, Inc. RES 2.94 OHM 1/3W 1% 1210 SMD CRCW12102R94FKEA

Description
RES 2.94ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 2.94ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.94 OHM 1/3W 1% 1210 SMD - CRCW12102R94FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94 OHM 1/3W 1% 1210 SMD
CRCW12102R94FKEA
RES 2.94 OHM 1/3W 1% 1210 SMD CRCW12102R94FKEA
RES 2.94ohm 1/3W 1% 1210 SMD

RES 2.94ohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12102R94FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12102R94FKEA-ND
Chip Resistor - Surface Mount CRCW12102R94FKEA-ND
2.94 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2.94 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12102R94FKEA CRCW12102R94FKEA-ND
Product Name RES 2.94 OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 2.94 ohms 2.94 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details