Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/2watt 2.7ohms 5% CRCW12102R70JNTA

Description
Thick Film Resistors - SMD 1/2watt 2.7ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 2.7ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 2.7ohms 5% - CRCW12102R70JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 2.7ohms 5%
CRCW12102R70JNTA
Thick Film Resistors - SMD 1/2watt 2.7ohms 5% CRCW12102R70JNTA
Thick Film Resistors - SMD 1/2watt 2.7ohms 5%

Thick Film Resistors - SMD 1/2watt 2.7ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12102R70JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12102R70JNTA-ND
Chip Resistor - Surface Mount CRCW12102R70JNTA-ND
2.7 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2.7 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 2.7 5% 200 Rt1 Rohs Compliant Vishay - 49P3382 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 2.7 5% 200 Rt1 Rohs Compliant Vishay
49P3382
Crcw1210 2.7 5% 200 Rt1 Rohs Compliant Vishay 49P3382
CRCW1210 2.7 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 2.7 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12102R70JNTA CRCW12102R70JNTA-ND 49P3382
Product Name Thick Film Resistors - SMD 1/2watt 2.7ohms 5% Chip Resistor - Surface Mount Crcw1210 2.7 5% 200 Rt1 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 2.7 ohms 2.7 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details