2.7 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
RES 2.70ohm 1/2W 1% 1210 SMD
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW12102R70FNTA-ND | CRCW12102R70FNTA |
| Product Name | Chip Resistor - Surface Mount | RES 2.70 OHM 1/2W 1% 1210 SMD |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 1210 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 2.7 ohms | 2.7 ohms |