Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/2watt 2.67ohms 1% CRCW12102R67FKTA

Description
Thick Film Resistors - SMD 1/2watt 2.67ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 2.67ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 2.67ohms 1% - CRCW12102R67FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 2.67ohms 1%
CRCW12102R67FKTA
Thick Film Resistors - SMD 1/2watt 2.67ohms 1% CRCW12102R67FKTA
Thick Film Resistors - SMD 1/2watt 2.67ohms 1%

Thick Film Resistors - SMD 1/2watt 2.67ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12102R67FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12102R67FKTA-ND
Chip Resistor - Surface Mount CRCW12102R67FKTA-ND
2.67 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2.67 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12102R67FKTA CRCW12102R67FKTA-ND
Product Name Thick Film Resistors - SMD 1/2watt 2.67ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 2.67 ohms 2.67 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176090-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details