Vishay Intertechnology, Inc. RES 2.55 OHM 1/2W 1% 1210 SMD CRCW12102R55FNTA

Description
RES 2.55ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 2.55ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55 OHM 1/2W 1% 1210 SMD - CRCW12102R55FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55 OHM 1/2W 1% 1210 SMD
CRCW12102R55FNTA
RES 2.55 OHM 1/2W 1% 1210 SMD CRCW12102R55FNTA
RES 2.55ohm 1/2W 1% 1210 SMD

RES 2.55ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12102R55FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12102R55FNTA-ND
Chip Resistor - Surface Mount CRCW12102R55FNTA-ND
2.55 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2.55 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12102R55FNTA CRCW12102R55FNTA-ND
Product Name RES 2.55 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 2.55 ohms 2.55 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details