RES 2.4ohm 1/2W 5% 1210 SMD
2.4 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW12102R40JNTA | CRCW12102R40JNTA-ND |
| Product Name | RES 2.4 OHM 1/2W 5% 1210 SMD | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1210 |
| Resistance Range | 2.4 ohms | 2.4 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 2 watts | 0.5000 watts |
| Configuration | Single Resistor |