Vishay Intertechnology, Inc. RES 2.40 OHM 1/2W 1% 1210 SMD CRCW12102R40FNTA

Description
RES 2.40ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 2.40ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.40 OHM 1/2W 1% 1210 SMD - CRCW12102R40FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.40 OHM 1/2W 1% 1210 SMD
CRCW12102R40FNTA
RES 2.40 OHM 1/2W 1% 1210 SMD CRCW12102R40FNTA
RES 2.40ohm 1/2W 1% 1210 SMD

RES 2.40ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12102R40FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12102R40FNTA-ND
Chip Resistor - Surface Mount CRCW12102R40FNTA-ND
2.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12102R40FNTA CRCW12102R40FNTA-ND
Product Name RES 2.40 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 2.4 ohms 2.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details