Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12102R37FNTA

Description
2.37 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.37 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12102R37FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12102R37FNTA-ND
Chip Resistor - Surface Mount CRCW12102R37FNTA-ND
2.37 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2.37 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.37 OHM 1/2W 1% 1210 SMD - CRCW12102R37FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37 OHM 1/2W 1% 1210 SMD
CRCW12102R37FNTA
RES 2.37 OHM 1/2W 1% 1210 SMD CRCW12102R37FNTA
RES 2.37ohm 1/2W 1% 1210 SMD

RES 2.37ohm 1/2W 1% 1210 SMD

Supplier's Site
Crcw1210 2.37 1% 200 Rt1 Rohs Compliant Vishay - 11R9254 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 2.37 1% 200 Rt1 Rohs Compliant Vishay
11R9254
Crcw1210 2.37 1% 200 Rt1 Rohs Compliant Vishay 11R9254
CRCW1210 2.37 1% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 2.37 1% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12102R37FNTA-ND CRCW12102R37FNTA 11R9254
Product Name Chip Resistor - Surface Mount RES 2.37 OHM 1/2W 1% 1210 SMD Crcw1210 2.37 1% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 2.37 ohms 2.37 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details