Vishay Intertechnology, Inc. RES 2.26 OHM 3/4W 1% 1210 SMD CRCW12102R26FKEAHP

Description
RES 2.26ohm 3/4W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 2.26ohm 3/4W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26 OHM 3/4W 1% 1210 SMD - CRCW12102R26FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26 OHM 3/4W 1% 1210 SMD
CRCW12102R26FKEAHP
RES 2.26 OHM 3/4W 1% 1210 SMD CRCW12102R26FKEAHP
RES 2.26ohm 3/4W 1% 1210 SMD

RES 2.26ohm 3/4W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12102R26FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12102R26FKEAHP-ND
Chip Resistor - Surface Mount CRCW12102R26FKEAHP-ND
2.26 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.26 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12102R26FKEAHP CRCW12102R26FKEAHP-ND
Product Name RES 2.26 OHM 3/4W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 2.26 ohms 2.26 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details