Vishay Intertechnology, Inc. RES 2.21 OHM 1/3W 1% 1210 SMD CRCW12102R21FNTA

Description
RES 2.21ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 2.21ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21 OHM 1/3W 1% 1210 SMD - CRCW12102R21FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21 OHM 1/3W 1% 1210 SMD
CRCW12102R21FNTA
RES 2.21 OHM 1/3W 1% 1210 SMD CRCW12102R21FNTA
RES 2.21ohm 1/3W 1% 1210 SMD

RES 2.21ohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12102R21FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12102R21FNTA-ND
Chip Resistor - Surface Mount CRCW12102R21FNTA-ND
2.21 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2.21 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12102R21FNTA CRCW12102R21FNTA-ND
Product Name RES 2.21 OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 2.21 ohms 2.21 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2176073-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 576 ohms
View Details
5 suppliers