Vishay Intertechnology, Inc. RES 2.2 OHM 1/3W 5% 1210 SMD CRCW12102R20JNTA

Description
RES 2.2ohm 1/3W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 2.2ohm 1/3W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2 OHM 1/3W 5% 1210 SMD - CRCW12102R20JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2 OHM 1/3W 5% 1210 SMD
CRCW12102R20JNTA
RES 2.2 OHM 1/3W 5% 1210 SMD CRCW12102R20JNTA
RES 2.2ohm 1/3W 5% 1210 SMD

RES 2.2ohm 1/3W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12102R20JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12102R20JNTA-ND
Chip Resistor - Surface Mount CRCW12102R20JNTA-ND
2.2 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2.2 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 2.2 5% 200 Rt1 Rohs Compliant Vishay - 49P3365 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 2.2 5% 200 Rt1 Rohs Compliant Vishay
49P3365
Crcw1210 2.2 5% 200 Rt1 Rohs Compliant Vishay 49P3365
CRCW1210 2.2 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 2.2 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12102R20JNTA CRCW12102R20JNTA-ND 49P3365
Product Name RES 2.2 OHM 1/3W 5% 1210 SMD Chip Resistor - Surface Mount Crcw1210 2.2 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 2.2 ohms 2.2 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details