Vishay Intertechnology, Inc. RES 2.15 OHM 1/3W 1% 1210 SMD CRCW12102R15FNEA

Description
RES 2.15ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 2.15ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.15 OHM 1/3W 1% 1210 SMD - CRCW12102R15FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15 OHM 1/3W 1% 1210 SMD
CRCW12102R15FNEA
RES 2.15 OHM 1/3W 1% 1210 SMD CRCW12102R15FNEA
RES 2.15ohm 1/3W 1% 1210 SMD

RES 2.15ohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12102R15FNEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12102R15FNEA-ND
Chip Resistor - Surface Mount CRCW12102R15FNEA-ND
2.15 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2.15 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12102R15FNEA CRCW12102R15FNEA-ND
Product Name RES 2.15 OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 2.15 ohms 2.15 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details