Vishay Intertechnology, Inc. RES 2.10 OHM 1/3W 1% 1210 SMD CRCW12102R10FNTA

Description
RES 2.10ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 2.10ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.10 OHM 1/3W 1% 1210 SMD - CRCW12102R10FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.10 OHM 1/3W 1% 1210 SMD
CRCW12102R10FNTA
RES 2.10 OHM 1/3W 1% 1210 SMD CRCW12102R10FNTA
RES 2.10ohm 1/3W 1% 1210 SMD

RES 2.10ohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12102R10FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12102R10FNTA-ND
Chip Resistor - Surface Mount CRCW12102R10FNTA-ND
2.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12102R10FNTA CRCW12102R10FNTA-ND
Product Name RES 2.10 OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 2.1 ohms 2.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors -Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614350-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
3 suppliers