Vishay Precision Group RES 2.10 OHM 1/3W 1% 1210 SMD CRCW12102R10FNEA

Description
RES 2.10ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 2.10ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.10 OHM 1/3W 1% 1210 SMD - CRCW12102R10FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.10 OHM 1/3W 1% 1210 SMD
CRCW12102R10FNEA
RES 2.10 OHM 1/3W 1% 1210 SMD CRCW12102R10FNEA
RES 2.10ohm 1/3W 1% 1210 SMD

RES 2.10ohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12102R10FNEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12102R10FNEA-ND
Chip Resistor - Surface Mount CRCW12102R10FNEA-ND
2.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 200 2R1 1% Et1 E3 Rohs Compliant Vishay - 49P3362 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 200 2R1 1% Et1 E3 Rohs Compliant Vishay
49P3362
Crcw1210 200 2R1 1% Et1 E3 Rohs Compliant Vishay 49P3362
CRCW1210 200 2R1 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 200 2R1 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12102R10FNEA CRCW12102R10FNEA-ND 49P3362
Product Name RES 2.10 OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 200 2R1 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 2.1 ohms 2.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details