Vishay Precision Group RES 2.05 OHM 1/2W 1% 1210 SMD CRCW12102R05FKEA

Description
RES 2.05ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 2.05ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05 OHM 1/2W 1% 1210 SMD - CRCW12102R05FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05 OHM 1/2W 1% 1210 SMD
CRCW12102R05FKEA
RES 2.05 OHM 1/2W 1% 1210 SMD CRCW12102R05FKEA
RES 2.05ohm 1/2W 1% 1210 SMD

RES 2.05ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12102R05FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12102R05FKEA-ND
Chip Resistor - Surface Mount CRCW12102R05FKEA-ND
2.05 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2.05 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 100 2R05 1% Et1 E3 Rohs Compliant Vishay - 47P4018 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 100 2R05 1% Et1 E3 Rohs Compliant Vishay
47P4018
Crcw1210 100 2R05 1% Et1 E3 Rohs Compliant Vishay 47P4018
CRCW1210 100 2R05 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 100 2R05 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12102R05FKEA CRCW12102R05FKEA-ND 47P4018
Product Name RES 2.05 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 100 2R05 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 2.05 ohms 2.05 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers