Vishay Intertechnology, Inc. RES 2.0 OHM 1/2W 5% 1210 SMD CRCW12102R00JNTA

Description
RES 2.0ohm 1/2W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 2.0ohm 1/2W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.0 OHM 1/2W 5% 1210 SMD - CRCW12102R00JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.0 OHM 1/2W 5% 1210 SMD
CRCW12102R00JNTA
RES 2.0 OHM 1/2W 5% 1210 SMD CRCW12102R00JNTA
RES 2.0ohm 1/2W 5% 1210 SMD

RES 2.0ohm 1/2W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12102R00JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12102R00JNTA-ND
Chip Resistor - Surface Mount CRCW12102R00JNTA-ND
2 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 2 OHM 2W Resistor - 52-CRCW12102R00JNTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2 OHM 2W Resistor
52-CRCW12102R00JNTA
SMD 2 OHM 2W Resistor 52-CRCW12102R00JNTA
RES SMD 2 OHM 5% 1/2W 1210 Product overview: CRCW12102R00JNTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12102R00JNTA can be used for catalog matching and distributor lookup.

RES SMD 2 OHM 5% 1/2W 1210 Product overview: CRCW12102R00JNTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12102R00JNTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES SMD 2 OHM 5% 1/2W 1210 - 873-CRCW12102R00JNTA - Utmel Electronic Limited
Hong Kong, China
RES SMD 2 OHM 5% 1/2W 1210
873-CRCW12102R00JNTA
RES SMD 2 OHM 5% 1/2W 1210 873-CRCW12102R00JNTA
RES SMD 2 OHM 5% 1/2W 1210

RES SMD 2 OHM 5% 1/2W 1210

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12102R00JNTA CRCW12102R00JNTA-ND 52-CRCW12102R00JNTA 873-CRCW12102R00JNTA
Product Name RES 2.0 OHM 1/2W 5% 1210 SMD Chip Resistor - Surface Mount SMD 2 OHM 2W Resistor RES SMD 2 OHM 5% 1/2W 1210
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 (3225 Metric) Surface Mount Technology (SMT / SMD)
Resistance Range 2 ohms 2 ohms 2 ohms 2 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-2176767-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567761 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details