Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/2watt 2ohms 1% 200ppm CRCW12102R00FNEA

Description
Thick Film Resistors - SMD 1/2watt 2ohms 1% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 2ohms 1% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 2ohms 1% 200ppm - CRCW12102R00FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 2ohms 1% 200ppm
CRCW12102R00FNEA
Thick Film Resistors - SMD 1/2watt 2ohms 1% 200ppm CRCW12102R00FNEA
Thick Film Resistors - SMD 1/2watt 2ohms 1% 200ppm

Thick Film Resistors - SMD 1/2watt 2ohms 1% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW12102R00FNEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12102R00FNEA-ND
Chip Resistor - Surface Mount CRCW12102R00FNEA-ND
2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12102R00FNEA CRCW12102R00FNEA-ND
Product Name Thick Film Resistors - SMD 1/2watt 2ohms 1% 200ppm Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6044FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details