Vishay Precision Group Thick Film Resistors - SMD 3/4watt 2ohms 1% CRCW12102R00FKEAHP

Description
Thick Film Resistors - SMD 3/4watt 2ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 2ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 2ohms 1% - CRCW12102R00FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 2ohms 1%
CRCW12102R00FKEAHP
Thick Film Resistors - SMD 3/4watt 2ohms 1% CRCW12102R00FKEAHP
Thick Film Resistors - SMD 3/4watt 2ohms 1%

Thick Film Resistors - SMD 3/4watt 2ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-2.00DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00DTR-ND
Chip Resistor - Surface Mount 541-2.00DTR-ND
2 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.00DCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00DCT-ND
Chip Resistor - Surface Mount 541-2.00DCT-ND
2 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.00DDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00DDKR-ND
Chip Resistor - Surface Mount 541-2.00DDKR-ND
2 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Crcw1210-Hp 100 2R0 1% Et1 E3 Rohs Compliant Vishay - 52X1578 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210-Hp 100 2R0 1% Et1 E3 Rohs Compliant Vishay
52X1578
Crcw1210-Hp 100 2R0 1% Et1 E3 Rohs Compliant Vishay 52X1578
CRCW1210-HP 100 2R0 1% ET1 E3 ROHS COMPLIANT: YES

CRCW1210-HP 100 2R0 1% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12102R00FKEAHP 541-2.00DTR-ND 52X1578
Product Name Thick Film Resistors - SMD 3/4watt 2ohms 1% Chip Resistor - Surface Mount Crcw1210-Hp 100 2R0 1% Et1 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details