Vishay Intertechnology, Inc. RES 2.87M OHM 1/2W 1% 1210 SMD CRCW12102M87FKEA

Description
RES 2.87Mohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 2.87Mohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.87M OHM 1/2W 1% 1210 SMD - CRCW12102M87FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87M OHM 1/2W 1% 1210 SMD
CRCW12102M87FKEA
RES 2.87M OHM 1/2W 1% 1210 SMD CRCW12102M87FKEA
RES 2.87Mohm 1/2W 1% 1210 SMD

RES 2.87Mohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12102M87FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12102M87FKEA-ND
Chip Resistor - Surface Mount CRCW12102M87FKEA-ND
2.87 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2.87 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12102M87FKEA CRCW12102M87FKEA-ND
Product Name RES 2.87M OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 2.87E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details