Vishay Intertechnology, Inc. RES 2.80M OHM 1/2W 1% 1210 SMD CRCW12102M80FKEA

Description
RES 2.80Mohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 2.80Mohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.80M OHM 1/2W 1% 1210 SMD - CRCW12102M80FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.80M OHM 1/2W 1% 1210 SMD
CRCW12102M80FKEA
RES 2.80M OHM 1/2W 1% 1210 SMD CRCW12102M80FKEA
RES 2.80Mohm 1/2W 1% 1210 SMD

RES 2.80Mohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12102M80FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12102M80FKEA-ND
Chip Resistor - Surface Mount CRCW12102M80FKEA-ND
2.8 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2.8 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12102M80FKEA CRCW12102M80FKEA-ND
Product Name RES 2.80M OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 2.80E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details