Vishay Precision Group RES 2.74M OHM 1/2W 1% 1210 SMD CRCW12102M74FKEA

Description
RES 2.74Mohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 2.74Mohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74M OHM 1/2W 1% 1210 SMD - CRCW12102M74FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74M OHM 1/2W 1% 1210 SMD
CRCW12102M74FKEA
RES 2.74M OHM 1/2W 1% 1210 SMD CRCW12102M74FKEA
RES 2.74Mohm 1/2W 1% 1210 SMD

RES 2.74Mohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12102M74FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12102M74FKEA-ND
Chip Resistor - Surface Mount CRCW12102M74FKEA-ND
2.74 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2.74 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 100 2M74 1% Et1 E3 Rohs Compliant Vishay - 47P4013 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 100 2M74 1% Et1 E3 Rohs Compliant Vishay
47P4013
Crcw1210 100 2M74 1% Et1 E3 Rohs Compliant Vishay 47P4013
CRCW1210 100 2M74 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 100 2M74 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12102M74FKEA CRCW12102M74FKEA-ND 47P4013
Product Name RES 2.74M OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 100 2M74 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 2.74E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details