Vishay Intertechnology, Inc. RES 2.7M OHM 1/2W 5% 1210 SMD CRCW12102M70JNTA

Description
RES 2.7Mohm 1/2W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 2.7Mohm 1/2W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7M OHM 1/2W 5% 1210 SMD - CRCW12102M70JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7M OHM 1/2W 5% 1210 SMD
CRCW12102M70JNTA
RES 2.7M OHM 1/2W 5% 1210 SMD CRCW12102M70JNTA
RES 2.7Mohm 1/2W 5% 1210 SMD

RES 2.7Mohm 1/2W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12102M70JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12102M70JNTA-ND
Chip Resistor - Surface Mount CRCW12102M70JNTA-ND
2.7 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2.7 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12102M70JNTA CRCW12102M70JNTA-ND
Product Name RES 2.7M OHM 1/2W 5% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 2.70E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD104GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-2176092-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 845 ohms
View Details
3 suppliers