Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12102M40JNEA

Description
2.4 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.4 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12102M40JNEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12102M40JNEA-ND
Chip Resistor - Surface Mount CRCW12102M40JNEA-ND
2.4 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2.4 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.4M OHM 1/3W 5% 1210 SMD - CRCW12102M40JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4M OHM 1/3W 5% 1210 SMD
CRCW12102M40JNEA
RES 2.4M OHM 1/3W 5% 1210 SMD CRCW12102M40JNEA
RES 2.4Mohm 1/3W 5% 1210 SMD

RES 2.4Mohm 1/3W 5% 1210 SMD

Supplier's Site
Crcw1210 200 2M4 5% Et1 E3 Rohs Compliant Vishay - 47P4005 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 200 2M4 5% Et1 E3 Rohs Compliant Vishay
47P4005
Crcw1210 200 2M4 5% Et1 E3 Rohs Compliant Vishay 47P4005
CRCW1210 200 2M4 5% ET1 e3 RoHS Compliant: Yes

CRCW1210 200 2M4 5% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12102M40JNEA-ND CRCW12102M40JNEA 47P4005
Product Name Chip Resistor - Surface Mount RES 2.4M OHM 1/3W 5% 1210 SMD Crcw1210 200 2M4 5% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details