Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12102M37FKTA

Description
2.37 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.37 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12102M37FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12102M37FKTA-ND
Chip Resistor - Surface Mount CRCW12102M37FKTA-ND
2.37 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2.37 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12102M37FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12102M37FKTA
Chip Resistor - Surface Mount CRCW12102M37FKTA
RES SMD 2.37M OHM 1% 1/2W 1210

RES SMD 2.37M OHM 1% 1/2W 1210

Supplier's Site Datasheet
Crcw1210 2.37M 1% 100 Rt1 Rohs Compliant Vishay - 49P3356 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 2.37M 1% 100 Rt1 Rohs Compliant Vishay
49P3356
Crcw1210 2.37M 1% 100 Rt1 Rohs Compliant Vishay 49P3356
CRCW1210 2.37M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW1210 2.37M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRCW12102M37FKTA-ND CRCW12102M37FKTA 49P3356
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw1210 2.37M 1% 100 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176756-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54900 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details