Vishay Intertechnology, Inc. RES 2.20M OHM 1/2W 1% 1210 SMD CRCW12102M20FKEA

Description
RES 2.20Mohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 2.20Mohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.20M OHM 1/2W 1% 1210 SMD - CRCW12102M20FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.20M OHM 1/2W 1% 1210 SMD
CRCW12102M20FKEA
RES 2.20M OHM 1/2W 1% 1210 SMD CRCW12102M20FKEA
RES 2.20Mohm 1/2W 1% 1210 SMD

RES 2.20Mohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12102M20FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12102M20FKEA-ND
Chip Resistor - Surface Mount CRCW12102M20FKEA-ND
2.2 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2.2 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 100 2M2 1% Et1 E3 Rohs Compliant Vishay - 47P3998 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 100 2M2 1% Et1 E3 Rohs Compliant Vishay
47P3998
Crcw1210 100 2M2 1% Et1 E3 Rohs Compliant Vishay 47P3998
CRCW1210 100 2M2 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 100 2M2 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12102M20FKEA CRCW12102M20FKEA-ND 47P3998
Product Name RES 2.20M OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 100 2M2 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 2.20E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3652FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614885-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
View Details
2 suppliers