Vishay Precision Group Chip Resistor - Surface Mount CRCW12102M05FKEA

Description
2.05 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.05 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12102M05FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12102M05FKEA-ND
Chip Resistor - Surface Mount CRCW12102M05FKEA-ND
2.05 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2.05 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.05M OHM 1/2W 1% 1210 SMD - CRCW12102M05FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05M OHM 1/2W 1% 1210 SMD
CRCW12102M05FKEA
RES 2.05M OHM 1/2W 1% 1210 SMD CRCW12102M05FKEA
RES 2.05Mohm 1/2W 1% 1210 SMD

RES 2.05Mohm 1/2W 1% 1210 SMD

Supplier's Site
Crcw1210 100 2M05 1% Et1 E3 Rohs Compliant Vishay - 47P3995 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 100 2M05 1% Et1 E3 Rohs Compliant Vishay
47P3995
Crcw1210 100 2M05 1% Et1 E3 Rohs Compliant Vishay 47P3995
CRCW1210 100 2M05 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 100 2M05 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12102M05FKEA-ND CRCW12102M05FKEA 47P3995
Product Name Chip Resistor - Surface Mount RES 2.05M OHM 1/2W 1% 1210 SMD Crcw1210 100 2M05 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details