Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12102M00JNTA

Description
2 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12102M00JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12102M00JNTA-ND
Chip Resistor - Surface Mount CRCW12102M00JNTA-ND
2 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.0M OHM 1/2W 5% 1210 SMD - CRCW12102M00JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.0M OHM 1/2W 5% 1210 SMD
CRCW12102M00JNTA
RES 2.0M OHM 1/2W 5% 1210 SMD CRCW12102M00JNTA
RES 2.0Mohm 1/2W 5% 1210 SMD

RES 2.0Mohm 1/2W 5% 1210 SMD

Supplier's Site
Crcw1210 2M 5% 200 Rt1 Rohs Compliant Vishay - 49P3353 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 2M 5% 200 Rt1 Rohs Compliant Vishay
49P3353
Crcw1210 2M 5% 200 Rt1 Rohs Compliant Vishay 49P3353
CRCW1210 2M 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 2M 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12102M00JNTA-ND CRCW12102M00JNTA 49P3353
Product Name Chip Resistor - Surface Mount RES 2.0M OHM 1/2W 5% 1210 SMD Crcw1210 2M 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details