Vishay Intertechnology, Inc. RES 2.94K OHM 1/3W 1% 1210 SMD CRCW12102K94FKTA

Description
RES 2.94Kohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 2.94Kohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.94K OHM 1/3W 1% 1210 SMD - CRCW12102K94FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94K OHM 1/3W 1% 1210 SMD
CRCW12102K94FKTA
RES 2.94K OHM 1/3W 1% 1210 SMD CRCW12102K94FKTA
RES 2.94Kohm 1/3W 1% 1210 SMD

RES 2.94Kohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12102K94FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12102K94FKTA-ND
Chip Resistor - Surface Mount CRCW12102K94FKTA-ND
2.94 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2.94 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 2.94K 1% 100 Rt1 Rohs Compliant Vishay - 49P3352 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 2.94K 1% 100 Rt1 Rohs Compliant Vishay
49P3352
Crcw1210 2.94K 1% 100 Rt1 Rohs Compliant Vishay 49P3352
CRCW1210 2.94K 1% 100 RT1 ROHS COMPLIANT: NO

CRCW1210 2.94K 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12102K94FKTA CRCW12102K94FKTA-ND 49P3352
Product Name RES 2.94K OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 2.94K 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 2940 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details