Vishay Precision Group Chip Resistor - Surface Mount CRCW12102K80FKEA

Description
2.8 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.8 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12102K80FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12102K80FKEA-ND
Chip Resistor - Surface Mount CRCW12102K80FKEA-ND
2.8 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2.8 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:2.8kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW12102K80FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:2.8kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW12102K80FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:2.8kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW12102K80FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:2.8kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:2.8kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Resistor, Thick Film, 2.8Kohm, 500Mw, 1%; Resistance Vishay - 53K2990 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.8Kohm, 500Mw, 1%; Resistance Vishay
53K2990
Resistor, Thick Film, 2.8Kohm, 500Mw, 1%; Resistance Vishay 53K2990
RESISTOR, THICK FILM, 2.8KOHM, 500mW, 1%; Resistance:2.8kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 2.8KOHM, 500mW, 1%; Resistance:2.8kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12102K80FKEA-ND CRCW12102K80FKEA 53K2990
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:2.8kohm; Resistance Tolerance:+/- 1%; Power Rating... Resistor, Thick Film, 2.8Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details