Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12102K70FKEAHP

Description
RES SMD 2.7K OHM 1% 3/4W 1210
Request a Quote Datasheet
Description
RES SMD 2.7K OHM 1% 3/4W 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW12102K70FKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12102K70FKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW12102K70FKEAHPCT-ND
RES SMD 2.7K OHM 1% 3/4W 1210

RES SMD 2.7K OHM 1% 3/4W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12102K70FKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12102K70FKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW12102K70FKEAHPDKR-ND
RES SMD 2.7K OHM 1% 3/4W 1210

RES SMD 2.7K OHM 1% 3/4W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12102K70FKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12102K70FKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW12102K70FKEAHPTR-ND
2.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 2.7K OHM 3/4W 1% 1210 SMD - CRCW12102K70FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 3/4W 1% 1210 SMD
CRCW12102K70FKEAHP
RES 2.7K OHM 3/4W 1% 1210 SMD CRCW12102K70FKEAHP
RES 2.7Kohm 3/4W 1% 1210 SMD

RES 2.7Kohm 3/4W 1% 1210 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW12102K70FKEAHPCT-ND CRCW12102K70FKEAHP
Product Name Chip Resistor - Surface Mount RES 2.7K OHM 3/4W 1% 1210 SMD
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details