2.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
2.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
2.7 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 2K7, 1%, 0.5W, 1210, REEL; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES, THICK FILM, 2K7, 1%, 0.5W, 1210; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-CRCW12102K70FKEADKR-ND | CRCW12102K70FKEA | 53K2986 | 53K2985 |
| Product Name | Chip Resistor - Surface Mount | CRCW12102K70FKEA | Res, Thick Film, 2K7, 1%, 0.5W, 1210, Reel; Resistance Vishay | Res, Thick Film, 2K7, 1%, 0.5W, 1210; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1210 | 1210 [3225 Metric] | 1210 [3225 Metric] | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |