Vishay Precision Group Chip Resistor - Surface Mount CRCW12102K67FKEA

Description
2.67 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.67 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12102K67FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12102K67FKEA-ND
Chip Resistor - Surface Mount CRCW12102K67FKEA-ND
2.67 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2.67 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.67K OHM 1/2W 1% 1210 SMD - CRCW12102K67FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67K OHM 1/2W 1% 1210 SMD
CRCW12102K67FKEA
RES 2.67K OHM 1/2W 1% 1210 SMD CRCW12102K67FKEA
RES 2.67Kohm 1/2W 1% 1210 SMD

RES 2.67Kohm 1/2W 1% 1210 SMD

Supplier's Site
Res, Thick Film, 2K67, 1%, 0.5W, 1210; Resistance Vishay - 53K2983 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K67, 1%, 0.5W, 1210; Resistance Vishay
53K2983
Res, Thick Film, 2K67, 1%, 0.5W, 1210; Resistance Vishay 53K2983
RES, THICK FILM, 2K67, 1%, 0.5W, 1210; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 2K67, 1%, 0.5W, 1210; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 2.67Kohm, 500Mw, 1%; Resistance Vishay - 53K2984 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.67Kohm, 500Mw, 1%; Resistance Vishay
53K2984
Resistor, Thick Film, 2.67Kohm, 500Mw, 1%; Resistance Vishay 53K2984
RESISTOR, THICK FILM, 2.67KOHM, 500mW, 1%; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 2.67KOHM, 500mW, 1%; Resistance:2.67kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12102K67FKEA-ND CRCW12102K67FKEA 53K2983 53K2984
Product Name Chip Resistor - Surface Mount RES 2.67K OHM 1/2W 1% 1210 SMD Res, Thick Film, 2K67, 1%, 0.5W, 1210; Resistance Vishay Resistor, Thick Film, 2.67Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details