Vishay Precision Group Thick Film Resistors - SMD 1/2watt 2.61Kohms 1% CRCW12102K61FKEA

Description
Thick Film Resistors - SMD 1/2watt 2.61Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 2.61Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 2.61Kohms 1% - CRCW12102K61FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 2.61Kohms 1%
CRCW12102K61FKEA
Thick Film Resistors - SMD 1/2watt 2.61Kohms 1% CRCW12102K61FKEA
Thick Film Resistors - SMD 1/2watt 2.61Kohms 1%

Thick Film Resistors - SMD 1/2watt 2.61Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-2.61KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.61KAACT-ND
Chip Resistor - Surface Mount 541-2.61KAACT-ND
2.61 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2.61 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.61KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.61KAATR-ND
Chip Resistor - Surface Mount 541-2.61KAATR-ND
2.61 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2.61 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.61KAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.61KAADKR-ND
Chip Resistor - Surface Mount 541-2.61KAADKR-ND
2.61 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2.61 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12102K61FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12102K61FKEA
Resistors - Chip Resistor - Surface Mount CRCW12102K61FKEA
RES SMD 2.61K OHM 1% 1/2W 1210

RES SMD 2.61K OHM 1% 1/2W 1210

Supplier's Site
Res, Thick Film, 2K61, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K2982 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K61, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K2982
Res, Thick Film, 2K61, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K2982
RES, THICK FILM, 2K61, 1%, 0.5W, 1210, REEL; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K61, 1%, 0.5W, 1210, REEL; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12102K61FKEA 541-2.61KAACT-ND CRCW12102K61FKEA 53K2982
Product Name Thick Film Resistors - SMD 1/2watt 2.61Kohms 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 2K61, 1%, 0.5W, 1210, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 (3225 Metric) 1210 [3225 Metric]
Resistance Range 2610 ohms 2610 ohms 2610 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD434JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details