Vishay Precision Group Thick Film Resistors - SMD 1/2watt 2.49Kohms 1% CRCW12102K49FKEA

Description
Thick Film Resistors - SMD 1/2watt 2.49Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 2.49Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 2.49Kohms 1% - CRCW12102K49FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 2.49Kohms 1%
CRCW12102K49FKEA
Thick Film Resistors - SMD 1/2watt 2.49Kohms 1% CRCW12102K49FKEA
Thick Film Resistors - SMD 1/2watt 2.49Kohms 1%

Thick Film Resistors - SMD 1/2watt 2.49Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-2.49KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.49KAACT-ND
Chip Resistor - Surface Mount 541-2.49KAACT-ND
2.49 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2.49 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.49KAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.49KAADKR-ND
Chip Resistor - Surface Mount 541-2.49KAADKR-ND
2.49 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2.49 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.49KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.49KAATR-ND
Chip Resistor - Surface Mount 541-2.49KAATR-ND
2.49 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2.49 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2K49, 1%, 0.5W, 1210, Reel; Resistance Vishay - 42K4164 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K49, 1%, 0.5W, 1210, Reel; Resistance Vishay
42K4164
Res, Thick Film, 2K49, 1%, 0.5W, 1210, Reel; Resistance Vishay 42K4164
RES, THICK FILM, 2K49, 1%, 0.5W, 1210, REEL; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K49, 1%, 0.5W, 1210, REEL; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2K49, 1%, 0.5W, 1210; Resistance Vishay - 53K2978 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K49, 1%, 0.5W, 1210; Resistance Vishay
53K2978
Res, Thick Film, 2K49, 1%, 0.5W, 1210; Resistance Vishay 53K2978
RES, THICK FILM, 2K49, 1%, 0.5W, 1210; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 2K49, 1%, 0.5W, 1210; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12102K49FKEA 541-2.49KAACT-ND 42K4164 53K2978
Product Name Thick Film Resistors - SMD 1/2watt 2.49Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 2K49, 1%, 0.5W, 1210, Reel; Resistance Vishay Res, Thick Film, 2K49, 1%, 0.5W, 1210; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 2490 ohms 2490 ohms 2490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers