Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 2.37Kohms 1% CRCW12102K37FKEAHP

Description
Thick Film Resistors - SMD 3/4watt 2.37Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 2.37Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 2.37Kohms 1% - CRCW12102K37FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 2.37Kohms 1%
CRCW12102K37FKEAHP
Thick Film Resistors - SMD 3/4watt 2.37Kohms 1% CRCW12102K37FKEAHP
Thick Film Resistors - SMD 3/4watt 2.37Kohms 1%

Thick Film Resistors - SMD 3/4watt 2.37Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12102K37FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12102K37FKEAHP-ND
Chip Resistor - Surface Mount CRCW12102K37FKEAHP-ND
2.37 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.37 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12102K37FKEAHP CRCW12102K37FKEAHP-ND
Product Name Thick Film Resistors - SMD 3/4watt 2.37Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 2370 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details