Vishay Precision Group 1210,2.37K,1%,T/R,HAZMAT CRCW12102K37FKEA

Description
1210,2.37K,1%,T/R,HA ZMAT
Request a Quote Datasheet
Description
1210,2.37K,1%,T/R,HA ZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1210,2.37K,1%,T/R,HAZMAT - CRCW12102K37FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
1210,2.37K,1%,T/R,HAZMAT
CRCW12102K37FKEA
1210,2.37K,1%,T/R,HAZMAT CRCW12102K37FKEA
1210,2.37K,1%,T/R,HA ZMAT

1210,2.37K,1%,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - 541-2.37KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.37KAACT-ND
Chip Resistor - Surface Mount 541-2.37KAACT-ND
2.37 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2.37 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.37KAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.37KAADKR-ND
Chip Resistor - Surface Mount 541-2.37KAADKR-ND
2.37 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2.37 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.37KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.37KAATR-ND
Chip Resistor - Surface Mount 541-2.37KAATR-ND
2.37 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2.37 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2K37, 1%, 0.5W, 1210; Resistance Vishay - 53K2974 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K37, 1%, 0.5W, 1210; Resistance Vishay
53K2974
Res, Thick Film, 2K37, 1%, 0.5W, 1210; Resistance Vishay 53K2974
RES, THICK FILM, 2K37, 1%, 0.5W, 1210; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 2K37, 1%, 0.5W, 1210; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 2.37Kohm, 500Mw, 1%; Resistance Vishay - 53K2975 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.37Kohm, 500Mw, 1%; Resistance Vishay
53K2975
Resistor, Thick Film, 2.37Kohm, 500Mw, 1%; Resistance Vishay 53K2975
RESISTOR, THICK FILM, 2.37KOHM, 500mW, 1%; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 2.37KOHM, 500mW, 1%; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW12102K37FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12102K37FKEA
Resistors - Chip Resistor - Surface Mount CRCW12102K37FKEA
RES SMD 2.37K OHM 1% 1/2W 1210

RES SMD 2.37K OHM 1% 1/2W 1210

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW12102K37FKEA 541-2.37KAACT-ND 53K2974 53K2975 CRCW12102K37FKEA
Product Name 1210,2.37K,1%,T/R,HAZMAT Chip Resistor - Surface Mount Res, Thick Film, 2K37, 1%, 0.5W, 1210; Resistance Vishay Resistor, Thick Film, 2.37Kohm, 500Mw, 1%; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric] 1210 (3225 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17800 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers