Thick Film Resistors - SMD 1/2watt 2.32Kohms 1%
2.32 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
RESISTOR, THICK FILM, 2.32KOHM, 330mW, 1%; Resistance:2.32kohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW12102K32FKTA | CRCW12102K32FKTA-ND | 04H7031 |
| Product Name | Thick Film Resistors - SMD 1/2watt 2.32Kohms 1% | Chip Resistor - Surface Mount | Resistor, Thick Film, 2.32Kohm, 330Mw, 1%; Resistance Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1210 | 1210 [3225 Metric] |
| Resistance Range | 2320 ohms | 2320 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor |