Vishay Precision Group Chip Resistor - Surface Mount CRCW12102K32FKEA

Description
2.32 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.32 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12102K32FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12102K32FKEA-ND
Chip Resistor - Surface Mount CRCW12102K32FKEA-ND
2.32 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2.32 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:2.32kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW12102K32FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:2.32kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW12102K32FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:2.32kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW12102K32FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:2.32kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:2.32kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Res, Thick Film, 2K32, 1%, 0.5W, 1210; Resistance Vishay - 53K2972 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K32, 1%, 0.5W, 1210; Resistance Vishay
53K2972
Res, Thick Film, 2K32, 1%, 0.5W, 1210; Resistance Vishay 53K2972
RES, THICK FILM, 2K32, 1%, 0.5W, 1210; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 2K32, 1%, 0.5W, 1210; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 2.32Kohm, 500Mw, 1%; Resistance Vishay - 53K2973 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.32Kohm, 500Mw, 1%; Resistance Vishay
53K2973
Resistor, Thick Film, 2.32Kohm, 500Mw, 1%; Resistance Vishay 53K2973
RESISTOR, THICK FILM, 2.32KOHM, 500mW, 1%; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 2.32KOHM, 500mW, 1%; Resistance:2.32kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12102K32FKEA-ND CRCW12102K32FKEA 53K2972 53K2973
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:2.32kohm; Resistance Tolerance:+/- 1%; Power Ratin... Res, Thick Film, 2K32, 1%, 0.5W, 1210; Resistance Vishay Resistor, Thick Film, 2.32Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details