Vishay Precision Group RES 2.21K OHM 1/2W 1% 1210 SMD CRCW12102K21FKTA

Description
RES 2.21Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 2.21Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21K OHM 1/2W 1% 1210 SMD - CRCW12102K21FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 1/2W 1% 1210 SMD
CRCW12102K21FKTA
RES 2.21K OHM 1/2W 1% 1210 SMD CRCW12102K21FKTA
RES 2.21Kohm 1/2W 1% 1210 SMD

RES 2.21Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12102K21FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12102K21FKTA-ND
Chip Resistor - Surface Mount CRCW12102K21FKTA-ND
2.21 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2.21 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2K21, 1%, 0.33W, 1210; Resistance Vishay - 37C0239 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K21, 1%, 0.33W, 1210; Resistance Vishay
37C0239
Res, Thick Film, 2K21, 1%, 0.33W, 1210; Resistance Vishay 37C0239
RES, THICK FILM, 2K21, 1%, 0.33W, 1210; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 2K21, 1%, 0.33W, 1210; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12102K21FKTA CRCW12102K21FKTA-ND 37C0239
Product Name RES 2.21K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Res, Thick Film, 2K21, 1%, 0.33W, 1210; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 2210 ohms 2210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details