Vishay Intertechnology, Inc. RES 2.20K OHM 1/3W 1% 1210 SMD CRCW12102K20FKEA

Description
RES 2.20Kohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 2.20Kohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.20K OHM 1/3W 1% 1210 SMD - CRCW12102K20FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.20K OHM 1/3W 1% 1210 SMD
CRCW12102K20FKEA
RES 2.20K OHM 1/3W 1% 1210 SMD CRCW12102K20FKEA
RES 2.20Kohm 1/3W 1% 1210 SMD

RES 2.20Kohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW12102K20FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12102K20FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW12102K20FKEATR-ND
2.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2.2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12102K20FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12102K20FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW12102K20FKEACT-ND
RES SMD 2.2K OHM 1% 1/2W 1210

RES SMD 2.2K OHM 1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12102K20FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12102K20FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW12102K20FKEADKR-ND
RES SMD 2.2K OHM 1% 1/2W 1210

RES SMD 2.2K OHM 1% 1/2W 1210

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12102K20FKEA 541-CRCW12102K20FKEATR-ND
Product Name RES 2.20K OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 2200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2176073-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 634 ohms
View Details
4 suppliers