Vishay Precision Group Chip Resistor - Surface Mount CRCW12102K15FKEA

Description
2.15 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.15 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW12102K15FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12102K15FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW12102K15FKEACT-ND
2.15 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2.15 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12102K15FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12102K15FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW12102K15FKEATR-ND
2.15 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2.15 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12102K15FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12102K15FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW12102K15FKEADKR-ND
2.15 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2.15 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:2.15kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW12102K15FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:2.15kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW12102K15FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:2.15kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW12102K15FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:2.15kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:2.15kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Res, Thick Film, 2K15, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K2968 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K15, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K2968
Res, Thick Film, 2K15, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K2968
RES, THICK FILM, 2K15, 1%, 0.5W, 1210, REEL; Resistance:2.15kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K15, 1%, 0.5W, 1210, REEL; Resistance:2.15kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2K15, 1%, 0.5W, 1210; Resistance Vishay - 53K2967 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K15, 1%, 0.5W, 1210; Resistance Vishay
53K2967
Res, Thick Film, 2K15, 1%, 0.5W, 1210; Resistance Vishay 53K2967
RES, THICK FILM, 2K15, 1%, 0.5W, 1210; Resistance:2.15kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 2K15, 1%, 0.5W, 1210; Resistance:2.15kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW12102K15FKEACT-ND CRCW12102K15FKEA 53K2968 53K2967
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:2.15kohm; Resistance Tolerance: 1%; Power Rating:0... Res, Thick Film, 2K15, 1%, 0.5W, 1210, Reel; Resistance Vishay Res, Thick Film, 2K15, 1%, 0.5W, 1210; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers