Vishay Precision Group RES 2.05K OHM 1/2W 1% 1210 SMD CRCW12102K05FKEA

Description
RES 2.05Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 2.05Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05K OHM 1/2W 1% 1210 SMD - CRCW12102K05FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 1/2W 1% 1210 SMD
CRCW12102K05FKEA
RES 2.05K OHM 1/2W 1% 1210 SMD CRCW12102K05FKEA
RES 2.05Kohm 1/2W 1% 1210 SMD

RES 2.05Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.05KAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.05KAADKR-ND
Chip Resistor - Surface Mount 541-2.05KAADKR-ND
2.05 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2.05 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.05KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.05KAACT-ND
Chip Resistor - Surface Mount 541-2.05KAACT-ND
2.05 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2.05 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.05KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.05KAATR-ND
Chip Resistor - Surface Mount 541-2.05KAATR-ND
2.05 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2.05 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2K05, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K2965 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K05, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K2965
Res, Thick Film, 2K05, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K2965
RES, THICK FILM, 2K05, 1%, 0.5W, 1210, REEL; Resistance:2.05kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K05, 1%, 0.5W, 1210, REEL; Resistance:2.05kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12102K05FKEA 541-2.05KAADKR-ND 53K2965
Product Name RES 2.05K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Res, Thick Film, 2K05, 1%, 0.5W, 1210, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 2050 ohms 2050 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details