Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/2watt 2Kohms 5% CRCW12102K00JNTA

Description
Thick Film Resistors - SMD 1/2watt 2Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 2Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 2Kohms 5% - CRCW12102K00JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 2Kohms 5%
CRCW12102K00JNTA
Thick Film Resistors - SMD 1/2watt 2Kohms 5% CRCW12102K00JNTA
Thick Film Resistors - SMD 1/2watt 2Kohms 5%

Thick Film Resistors - SMD 1/2watt 2Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12102K00JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12102K00JNTA-ND
Chip Resistor - Surface Mount CRCW12102K00JNTA-ND
2 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 2K 5% 200 Rt1 Rohs Compliant Vishay - 49P3350 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 2K 5% 200 Rt1 Rohs Compliant Vishay
49P3350
Crcw1210 2K 5% 200 Rt1 Rohs Compliant Vishay 49P3350
CRCW1210 2K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 2K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12102K00JNTA CRCW12102K00JNTA-ND 49P3350
Product Name Thick Film Resistors - SMD 1/2watt 2Kohms 5% Chip Resistor - Surface Mount Crcw1210 2K 5% 200 Rt1 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 2000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614938-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details