Vishay Precision Group Chip Resistor - Surface Mount CRCW12102K00JNEA

Description
2 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.0KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.0KVDKR-ND
Chip Resistor - Surface Mount 541-2.0KVDKR-ND
2 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.0KVCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.0KVCT-ND
Chip Resistor - Surface Mount 541-2.0KVCT-ND
2 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.0KVTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.0KVTR-ND
Chip Resistor - Surface Mount 541-2.0KVTR-ND
2 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.0K OHM 1/3W 5% 1210 SMD - CRCW12102K00JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.0K OHM 1/3W 5% 1210 SMD
CRCW12102K00JNEA
RES 2.0K OHM 1/3W 5% 1210 SMD CRCW12102K00JNEA
RES 2.0Kohm 1/3W 5% 1210 SMD

RES 2.0Kohm 1/3W 5% 1210 SMD

Supplier's Site
Res, Thick Film, 2K, 5%, 0.33W, 1210; Resistance Vishay - 51P0608 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K, 5%, 0.33W, 1210; Resistance Vishay
51P0608
Res, Thick Film, 2K, 5%, 0.33W, 1210; Resistance Vishay 51P0608
RES, THICK FILM, 2K, 5%, 0.33W, 1210; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 2K, 5%, 0.33W, 1210; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2K, 5%, 0.33W, 1210, Reel; Resistance Vishay - 43C4965 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K, 5%, 0.33W, 1210, Reel; Resistance Vishay
43C4965
Res, Thick Film, 2K, 5%, 0.33W, 1210, Reel; Resistance Vishay 43C4965
RES, THICK FILM, 2K, 5%, 0.33W, 1210, REEL; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K, 5%, 0.33W, 1210, REEL; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-2.0KVDKR-ND CRCW12102K00JNEA 51P0608 43C4965
Product Name Chip Resistor - Surface Mount RES 2.0K OHM 1/3W 5% 1210 SMD Res, Thick Film, 2K, 5%, 0.33W, 1210; Resistance Vishay Res, Thick Film, 2K, 5%, 0.33W, 1210, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric] 1210 [3225 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details