Vishay Precision Group Chip Resistor - Surface Mount CRCW121029K4FKEA

Description
29.4 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
29.4 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121029K4FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121029K4FKEA-ND
Chip Resistor - Surface Mount CRCW121029K4FKEA-ND
29.4 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

29.4 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
1210,29.4K,1%,T/R,HAZMAT - CRCW121029K4FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
1210,29.4K,1%,T/R,HAZMAT
CRCW121029K4FKEA
1210,29.4K,1%,T/R,HAZMAT CRCW121029K4FKEA
1210,29.4K,1%,T/R,HA ZMAT

1210,29.4K,1%,T/R,HAZMAT

Supplier's Site
Resistor, Thick Film, 29.4Kohm, 500Mw, 1%; Resistance Vishay - 53K3113 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 29.4Kohm, 500Mw, 1%; Resistance Vishay
53K3113
Resistor, Thick Film, 29.4Kohm, 500Mw, 1%; Resistance Vishay 53K3113
RESISTOR, THICK FILM, 29.4KOHM, 500mW, 1%; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 29.4KOHM, 500mW, 1%; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121029K4FKEA-ND CRCW121029K4FKEA 53K3113
Product Name Chip Resistor - Surface Mount 1210,29.4K,1%,T/R,HAZMAT Resistor, Thick Film, 29.4Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details