Vishay Intertechnology, Inc. Automotive SMD Resistor CRCW1210294RFKEAHP

Description
Thick Film Resistors - SMD 3/4watt 294ohms 1% High Power AEC-Q200 Product overview: CRCW1210294RFKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1210294RFKEAH P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 294ohms 1% High Power AEC-Q200 Product overview: CRCW1210294RFKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1210294RFKEAH P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD Resistor - 52-CRCW1210294RFKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD Resistor
52-CRCW1210294RFKEAHP
Automotive SMD Resistor 52-CRCW1210294RFKEAHP
Thick Film Resistors - SMD 3/4watt 294ohms 1% High Power AEC-Q200 Product overview: CRCW1210294RFKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1210294RFKEAH P can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD 3/4watt 294ohms 1% High Power AEC-Q200 Product overview: CRCW1210294RFKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1210294RFKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 294 OHM 3/4W 1% 1210 SMD - CRCW1210294RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294 OHM 3/4W 1% 1210 SMD
CRCW1210294RFKEAHP
RES 294 OHM 3/4W 1% 1210 SMD CRCW1210294RFKEAHP
RES 294ohm 3/4W 1% 1210 SMD

RES 294ohm 3/4W 1% 1210 SMD

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1106489-CRCW1210294RFKEAHP
Resistors - Chip Resistor - Surface Mount 1106489-CRCW1210294RFKEAHP
Win Source Part Number: 1106489-CRCW1210294R FKEAHP Category: Resistors>Chip Resistor - Surface Mount Series: CRCW-HP Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 294 Ohms Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: CRCW1210294RFKEAHP-N D,541-294DDKR,541-29 4DCT,541-294DTR Base Product Number: CRCW1210

Win Source Part Number: 1106489-CRCW1210294RFKEAHP
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW-HP
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 294 Ohms
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: CRCW1210294RFKEAHP-ND,541-294DDKR,541-294DCT,541-294DTR
Base Product Number: CRCW1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-294DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-294DTR-ND
Chip Resistor - Surface Mount 541-294DTR-ND
294 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

294 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-294DDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-294DDKR-ND
Chip Resistor - Surface Mount 541-294DDKR-ND
294 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

294 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-294DCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-294DCT-ND
Chip Resistor - Surface Mount 541-294DCT-ND
294 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

294 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW1210294RFKEAHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW1210294RFKEAHP
Resistors - Chip Resistor - Surface Mount CRCW1210294RFKEAHP
RES SMD 294 OHM 1% 3/4W 1210

RES SMD 294 OHM 1% 3/4W 1210

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW1210294RFKEAHP CRCW1210294RFKEAHP 1106489-CRCW1210294RFKEAHP 541-294DTR-ND CRCW1210294RFKEAHP
Product Name Automotive SMD Resistor RES 294 OHM 3/4W 1% 1210 SMD Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 294 ohms 294 ohms 294 ohms 294 ohms 294 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details