Vishay Intertechnology, Inc. RES 294K OHM 1/2W 1% 1210 SMD CRCW1210294KFKTA

Description
RES 294Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 294Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 294K OHM 1/2W 1% 1210 SMD - CRCW1210294KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294K OHM 1/2W 1% 1210 SMD
CRCW1210294KFKTA
RES 294K OHM 1/2W 1% 1210 SMD CRCW1210294KFKTA
RES 294Kohm 1/2W 1% 1210 SMD

RES 294Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210294KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210294KFKTA-ND
Chip Resistor - Surface Mount CRCW1210294KFKTA-ND
294 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

294 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 294Kohm, 330Mw, 1%; Resistance Vishay - 07J6450 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 294Kohm, 330Mw, 1%; Resistance Vishay
07J6450
Resistor, Thick Film, 294Kohm, 330Mw, 1%; Resistance Vishay 07J6450
RESISTOR, THICK FILM, 294KOHM, 330mW, 1%; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 294KOHM, 330mW, 1%; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210294KFKTA CRCW1210294KFKTA-ND 07J6450
Product Name RES 294K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 294Kohm, 330Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 294000 ohms 294000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.3333 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8253FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details