Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 294Kohms 1% CRCW1210294KFKEAHP

Description
Thick Film Resistors - SMD 3/4watt 294Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 294Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 294Kohms 1% - CRCW1210294KFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 294Kohms 1%
CRCW1210294KFKEAHP
Thick Film Resistors - SMD 3/4watt 294Kohms 1% CRCW1210294KFKEAHP
Thick Film Resistors - SMD 3/4watt 294Kohms 1%

Thick Film Resistors - SMD 3/4watt 294Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210294KFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210294KFKEAHP-ND
Chip Resistor - Surface Mount CRCW1210294KFKEAHP-ND
294 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

294 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1210294KFKEAHP CRCW1210294KFKEAHP-ND
Product Name Thick Film Resistors - SMD 3/4watt 294Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 294000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD474JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details